Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR LIMIT SWITCHES
CROUZET
83154023 -- SWITCHES - LIMIT SWITCHES
Crouzet
Switches - Limit Switches
83154023
Description
SWITCH SNAP ACT SPDT 5A 250V
Description
SWITCH SNAP ACT SPDT 5A 250V
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Limit Switches
83154023
Switches - Limit Switches
83154023
SWITCH SNAP ACT SPDT 5A 250V
SWITCH SNAP ACT SPDT 5A 250V
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Linear Limit Switches
Product Number
83154023
Product Name
Switches - Limit Switches
Switch Configuration
Single Pole, Double Throw (SPDT); SPDT (DB/DM)
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Limit Switch
QH-DR-E-SIEN-M12-NB-B
View Details
RS Components, Ltd.
Limit Switches
2695425
Specs
Normal State
Normally Open; Normally Closed
Switch Configuration
1 NO/1 NC
Linear Actuator Types
Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
View Details
OTTO Controls
Subminiature Sealed Double Pole Limit Switches
P6-3
Specs
Switch Configuration
Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types
Pushbutton or Plunger; Standard Lever / Leaf; Roller Lever / Leaf
Connections
Integral Cable; Solder Terminal
View Details
Eaton Corporation
General/Heavy Duty Limit Switch
E50ANT36P
Specs
Normal State
Normally Open; Normally Closed
Linear Actuator Types
Push Roller
Connections
1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE
View Details
2
suppliers