TE Connectivity EMI O-Rings 2430129-1

Description
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 25.1 MM  [.988 INCH ] Product Thickness : 1.8 MM  [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 12 Other Shore A Hardness : 70 Product Type Features Filler Material : Silver Plated Aluminum Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet
Description
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 25.1 MM  [.988 INCH ] Product Thickness : 1.8 MM  [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 12 Other Shore A Hardness : 70 Product Type Features Filler Material : Silver Plated Aluminum Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI O-Rings - 2430129-1 - TE Connectivity
Berwyn, PA, United States
EMI O-Rings
2430129-1
EMI O-Rings 2430129-1
Body Features Gasket Type : EMI O-Ring Dimensions Inside Diameter : 25.1 MM  [.988 INCH ] Product Thickness : 1.8 MM  [.071 INCH ] Electrical Characteristics Resistance to Petroleum : Yes Volume Resistivity (Max) (OHMCM) : .012 Operation/Applicatio n Compatible With Connector Shell Size : 12 Other Shore A Hardness : 70 Product Type Features Filler Material : Silver Plated Aluminum Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI O-Ring

Dimensions


  • Inside Diameter : 25.1 MM  [.988 INCH ]
  • Product Thickness : 1.8 MM  [.071 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : Yes
  • Volume Resistivity (Max) (OHMCM) : .012

Operation/Application


  • Compatible With Connector Shell Size : 12

Other


  • Shore A Hardness : 70

Product Type Features


  • Filler Material : Silver Plated Aluminum

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category O-rings
Product Number 2430129-1
Product Name EMI O-Rings
Inside Diameter (ID) 0.9882 inch (25.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI O-Rings - 2430116-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.6772 inch (17.2 mm)
View Details
EMI O-Rings - 2488737-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.8032 inch (20.4 mm)
View Details
EMI O-Rings - 2561411-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.5512 inch (14 mm)
View Details
Cable Gland O-Rings - 2748981 - RS Components, Ltd.
Specs
Synthetic Rubbers Nitrile Rubber (NBR)
View Details