Body Features Gasket Type : EMI O-Ring
Dimensions Inside Diameter : 34.7 MM [1.366 INCH ] Outside Diameter : 38.3 MM [1.508 INCH ] Product Thickness : 1.8 MM [.071 INCH ]
Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .2
Operation/Applicatio
n Compatible With Connector Shell Size : 18, 17
Other Shore A Hardness : 40
Product Type Features Filler Material : Nickel Plated Graphite
Usage Conditions Operating Temperature Range : -55 - 160 DEGC [-67 - 320 DEGF ]
Body Features
Dimensions
- Inside Diameter : 34.7 MM [1.366 INCH ]
- Outside Diameter : 38.3 MM [1.508 INCH ]
- Product Thickness : 1.8 MM [.071 INCH ]
Electrical Characteristics
- Resistance to Petroleum : No
- Volume Resistivity (Max) (OHMCM) : .2
Operation/Application
- Compatible With Connector Shell Size : 18, 17
Other
Product Type Features
- Filler Material : Nickel Plated Graphite
Usage Conditions
- Operating Temperature Range : -55 - 160 DEGC [-67 - 320 DEGF ]