VARISTOR, MLV, 65V, 1206; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes
VARISTOR, MLV, 65V, 1206; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:ZV Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:200A; Operating Temperature Min:-55°CRoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | ZV25K1206201NIR1 | 54AH2484 |
| Product Name | Varistors, MOVs | Varistor, Mlv, 65V, 1206; Voltage Rating Vac Bourns |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |