Zener Diode 5.6V 1W ±5% Surface Mount DO-213AB
Zener Diode 5.6V 1W ±5% Surface Mount DO-213AB
Zener Diode 5.6V 1W ±5% Surface Mount DO-213AB
Manufacturer: Vishay
Win Source Part Number: 1120170-ZMY5V6-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 1.5V @ 500nA
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Diode Zener Single 5.6V 7% 1W 2-Pin MELF Glass T/R Product overview: ZMY5V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY5V6-GS08 can be used for catalog matching and distributor lookup.
Zener Diode,Single, Two Terminal,56V V(Z),5%,DO-213AB
Zener Diodes 5.6 Volt 1.0W 10%
DIODE ZENER 5.6V 1W DO213AB
DIODE ZENER 5.6V 1W DO213AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZMY5V6-GS08GICT-ND | 1120170-ZMY5V6-GS08 | 287-ZMY5V6-GS08 | 22H3889 | ZMY5V6-GS08 | ZMY5V6-GS08 | ZMY5V6-GS08 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - ZMY5V6-GS08 | 5.6V 1W Zener Diode | Zener Diode,single, Two Terminal,56V V(Z),5%,do-213Ab Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | -55 C (-67 F) | 175 C (347 F) | 175 C (347 F) | ||
| Life Cycle Stage | Active | Active | |||||
| Package | DO-213AB | Tape and Reel | DO-213AB-2 | DO-213AB | MELF; DO-213AB, MELF (Glass) | ||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts |