Bourns, Inc. Varistor, Mlv, 44V, 1210; Voltage Rating Vac Bourns ZV17K1210401NIR1

Description
VARISTOR, MLV, 44V, 1210; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 44V, 1210; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 44V, 1210; Voltage Rating Vac Bourns - 54AH2465 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 44V, 1210; Voltage Rating Vac Bourns
54AH2465
Varistor, Mlv, 44V, 1210; Voltage Rating Vac Bourns 54AH2465
VARISTOR, MLV, 44V, 1210; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 44V, 1210; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 44V, 1210; Voltage Rating Vac Bourns - 54AH2466 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 44V, 1210; Voltage Rating Vac Bourns
54AH2466
Varistor, Mlv, 44V, 1210; Voltage Rating Vac Bourns 54AH2466
VARISTOR, MLV, 44V, 1210; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 44V, 1210; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:ZV Series; Clamping Voltage Vc Max:44V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - ZV17K1210401NIR1 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
ZV17K1210401NIR1
Varistors, MOVs ZV17K1210401NIR1
VARISTOR SMD

VARISTOR SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 54AH2465 ZV17K1210401NIR1
Product Name Varistor, Mlv, 44V, 1210; Voltage Rating Vac Bourns Varistors, MOVs
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: KP926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Single high-speed switching diode - BAS21J-QF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details