Bourns, Inc. Varistor, Mlv, 110V, 1812; Voltage Rating Vac Bourns ZV40K1812601NIR1

Description
VARISTOR, MLV, 110V, 1812; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:600A; Peak Energy (10/1000uS):4.8J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 110V, 1812; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:600A; Peak Energy (10/1000uS):4.8J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 110V, 1812; Voltage Rating Vac Bourns - 54AH2516 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 1812; Voltage Rating Vac Bourns
54AH2516
Varistor, Mlv, 110V, 1812; Voltage Rating Vac Bourns 54AH2516
VARISTOR, MLV, 110V, 1812; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:600A; Peak Energy (10/1000uS):4.8J RoHS Compliant: Yes

VARISTOR, MLV, 110V, 1812; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:600A; Peak Energy (10/1000uS):4.8J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 110V, 1812; Voltage Rating Vac Bourns - 54AH2515 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 1812; Voltage Rating Vac Bourns
54AH2515
Varistor, Mlv, 110V, 1812; Voltage Rating Vac Bourns 54AH2515
VARISTOR, MLV, 110V, 1812; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:600A; Peak Energy (10/1000uS):4.8J RoHS Compliant: Yes

VARISTOR, MLV, 110V, 1812; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:ZV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:1812 [4532 Metric]; Peak Surge Current @ 8/20µS:600A; Peak Energy (10/1000uS):4.8J RoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - ZV40K1812601NIR1 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
ZV40K1812601NIR1
Varistors, MOVs ZV40K1812601NIR1
VARISTOR SMD

VARISTOR SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 54AH2516 ZV40K1812601NIR1
Product Name Varistor, Mlv, 110V, 1812; Voltage Rating Vac Bourns Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220832 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Single Diodes - 1727-BAS21QC-QZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details