Zener Diode 5.6V 1W ±5% Surface Mount DO-213AB
Zener Diode 5.6V 1W ±5% Surface Mount DO-213AB
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324165-ZMY5V6-GS18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 500 nA @ 1.5 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 2 Ohms
Supplier Device Package: DO-213AB
Temperature Range - Operating: 175°C
Case / Package: DO-213AB, MELF (Glass)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: ZMY5V6-GS18GITR,ZMY5
Base Product Number: ZMY5V6
RoHS Status: ROHS3 Compliant
ZMY3V9 to ZMY100 Zener Diodes Product overview: ZMY5V6-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY5V6-GS18 can be used for catalog matching and distributor lookup.
DIODE ZENER 5.6V 1W DO213AB
DIODE ZENER 5.6V 1W DO213AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | ZMY5V6-GS18GITR-ND | 1324165-ZMY5V6-GS18 | 287-ZMY5V6-GS18 | ZMY5V6-GS18 | ZMY5V6-GS18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | -55 C (-67 F) | 175 C (347 F) | 175 C (347 F) |
| Package | MELF; DO-213AB, MELF (Glass) | Tape and Reel | MELF; DO-213AB, MELF (Glass) | DO-213AB | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts |