Manufacturer: Vishay
Win Source Part Number: 413007-ZMY10-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 7.5V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Zener Diode, 10V V(Z), 6%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY10-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY10-GS08 can be used for catalog matching and distributor lookup.
Diode Zener Single 10V 6% 1W MELF Glass
Zener Diode 10V 1W ±5% Surface Mount DO-213AB
Zener Diode 10V 1W ±5% Surface Mount DO-213AB
Zener Diodes 10 Volt 1 Watt 10%
DIODE ZENER 10V 1W DO213AB
DIODE ZENER 10V 1W DO213AB
ZENER DIODE, 10V, 1W, DO-213AB; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:ZMY Series RoHS Compliant: Yes
ZENER DIODE, AEC-Q101, 1W, 10V, DO-213AB; Zener Voltage Vz Typ:10V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:ZMY Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 413007-ZMY10-GS08 | 287-ZMY10-GS08 | 7104465 | ZMY10-GS08GICT-ND | ZMY10-GS08 | ZMY10-GS08 | ZMY10-GS08 | 06AC6682 | 06AC6683 |
| Product Name | Diodes - Zener - Single - ZMY10-GS08 | 10V 1W Zener Diode | Zener Diodes | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 10V, 1W, Do-213Ab; Zener Voltage Nom Vishay | Zener Diode, Aec-Q101, 1W, 10V, Do-213Ab; Zener Voltage Vz Typ Vishay |
| Life Cycle Stage | Active | Active | |||||||
| Package | DO-213AB | Tape and Reel | Melf | DO-213AB-2 | MELF; DO-213AB, MELF (Glass) | DO-213AB | DO-213AB | DO-213AB | |
| VZ | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | ||||
| ZZT | 4 ohms | 4 ohms | 4 ohms | 4 ohms | |||||
| PD | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts |