Vishay Intertechnology, Inc. 100V 1W Zener Diode ZMY100-GS18

Description
DIODE ZENER 100V 1W DO213AB Product overview: ZMY100-GS18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY100-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 100V 1W DO213AB Product overview: ZMY100-GS18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY100-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 1W Zener Diode - 287-ZMY100-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1W Zener Diode
287-ZMY100-GS18
100V 1W Zener Diode 287-ZMY100-GS18
DIODE ZENER 100V 1W DO213AB Product overview: ZMY100-GS18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY100-GS18 can be used for catalog matching and distributor lookup.

DIODE ZENER 100V 1W DO213AB Product overview: ZMY100-GS18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY100-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - ZMY100-GS18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY100-GS18GITR-ND
Single Zener Diodes ZMY100-GS18GITR-ND
Zener Diode 100V 1W ±5% Surface Mount DO-213AB

Zener Diode 100V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Diodes - Zener - Single - ZMY100-GS18 - 103696-ZMY100-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY100-GS18
103696-ZMY100-GS18
Diodes - Zener - Single - ZMY100-GS18 103696-ZMY100-GS18
Manufacturer: Vishay Win Source Part Number: 103696-ZMY100-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 50μA @ 75V Voltage - Zener (Nom) (Vz): 100V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: MELF DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 103696-ZMY100-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50μA @ 75V
Voltage - Zener (Nom) (Vz): 100V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: MELF DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - ZMY100-GS18 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
ZMY100-GS18
Single Zener Diodes ZMY100-GS18
DIODE ZENER 100V 1W DO213AB

DIODE ZENER 100V 1W DO213AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZMY100-GS18
Zener Diodes ZMY100-GS18
Zener Diodes 100 Volt 1 Watt 10%

Zener Diodes 100 Volt 1 Watt 10%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY100-GS18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY100-GS18
Discrete Semiconductor Products - Diodes - Zener ZMY100-GS18
DIODE ZENER 100V 1W DO213AB

DIODE ZENER 100V 1W DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-ZMY100-GS18 ZMY100-GS18GITR-ND 103696-ZMY100-GS18 ZMY100-GS18 ZMY100-GS18 ZMY100-GS18
Product Name 100V 1W Zener Diode Single Zener Diodes Diodes - Zener - Single - ZMY100-GS18 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) MELF; MELF DO-213AB MELF; DO-213AB, MELF (Glass) DO-213AB-2 DO-213AB
RoHS Compliant RoHS
ZZT 250 ohms 250 ohms 250 ohms 250 ohms
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data