Vishay Precision Group Diodes - Zener - Single - ZMY24-GS08 ZMY24-GS08

Description
Manufacturer: Vishay Win Source Part Number: 057380-ZMY24-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057380-ZMY24-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZMY24-GS08 - 057380-ZMY24-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY24-GS08
057380-ZMY24-GS08
Diodes - Zener - Single - ZMY24-GS08 057380-ZMY24-GS08
Manufacturer: Vishay Win Source Part Number: 057380-ZMY24-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 18V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057380-ZMY24-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 18V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - ZMY24-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY24-GS08GITR-ND
Single Zener Diodes ZMY24-GS08GITR-ND
Zener Diode 24V 1W ±5% Surface Mount DO-213AB

Zener Diode 24V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY24-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY24-GS08GICT-ND
Single Zener Diodes ZMY24-GS08GICT-ND
Zener Diode 24V 1W ±5% Surface Mount DO-213AB

Zener Diode 24V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Zener Diodes - 8133846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133846P
Zener Diodes 8133846P
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 8133846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8133846
Zener Diodes 8133846
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
Zener Diodes - 1777526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1777526
Zener Diodes 1777526
Zener Diode, 1W, 5%

Zener Diode, 1W, 5%

Supplier's Site
24.2V 1W Zener Diode - 287-ZMY24-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24.2V 1W Zener Diode
287-ZMY24-GS08
24.2V 1W Zener Diode 287-ZMY24-GS08
Zener Diode, 24.2V V(Z), 5.78%, 1W, Silicon, Unidirectional, ROHS COMPLIANT, GLASS PACKAGE-2 Product overview: ZMY24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY24-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 24.2V V(Z), 5.78%, 1W, Silicon, Unidirectional, ROHS COMPLIANT, GLASS PACKAGE-2 Product overview: ZMY24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY24-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - ZMY24-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
ZMY24-GS08
Single Zener Diodes ZMY24-GS08
DIODE ZENER 24V 1W DO213AB

DIODE ZENER 24V 1W DO213AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY24-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY24-GS08
Discrete Semiconductor Products - Diodes - Zener ZMY24-GS08
DIODE ZENER 24V 1W DO213AB

DIODE ZENER 24V 1W DO213AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
ZMY24-GS08
Zener Diodes ZMY24-GS08
Zener Diodes 24 Volt 1 Watt 10%

Zener Diodes 24 Volt 1 Watt 10%

Buy Now Datasheet
Zener Diode, 24V, 1W, Do-213Ab; Zener Voltage Nom Vishay - 06AC6688 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 24V, 1W, Do-213Ab; Zener Voltage Nom Vishay
06AC6688
Zener Diode, 24V, 1W, Do-213Ab; Zener Voltage Nom Vishay 06AC6688
ZENER DIODE, 24V, 1W, DO-213AB; Zener Voltage Nom:24V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:ZMY Series RoHS Compliant: Yes

ZENER DIODE, 24V, 1W, DO-213AB; Zener Voltage Nom:24V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:ZMY Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 057380-ZMY24-GS08 ZMY24-GS08GITR-ND 8133846P 8133846 287-ZMY24-GS08 ZMY24-GS08 ZMY24-GS08 ZMY24-GS08 06AC6688
Product Name Diodes - Zener - Single - ZMY24-GS08 Single Zener Diodes Zener Diodes Zener Diodes 24.2V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 24V, 1W, Do-213Ab; Zener Voltage Nom Vishay
Life Cycle Stage Active Active
Package DO-213AB DO-213AB Do-213ab Tape and Reel MELF; DO-213AB, MELF (Glass) DO-213AB DO-213AB-2 DO-213AB
VZ 24 volts 24 volts 24 volts 24 volts
ZZT 14 ohms 14 ohms 14 ohms 14 ohms
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data