STACKPOLE ELECTRONICS, INC.
ZV35K1210T251N -- VARISTORS, MOVS
Stackpole Electronics, Inc.
Varistors, MOVs
ZV35K1210T251N
Description
VARISTOR 56V 250A 1210
Description
VARISTOR 56V 250A 1210
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
ZV35K1210T251N |
|
Product Name
|
Varistors, MOVs |
|
Tj
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Rectifier; High Voltage
VF
25.5 volts
View Details
Diode Applications
Rectifier
IF
35000 to 50000 mA
View Details
Fuji Electric Corp. of America
Diode Type
Schottky
Diode Applications
Rectifier
VF
1.8 volts
View Details