Bourns, Inc. Varistors, MOVs ZV35K1210251NIR1

Description
VARISTOR SMD
Datasheet
Description
VARISTOR SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - ZV35K1210251NIR1 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
ZV35K1210251NIR1
Varistors, MOVs ZV35K1210251NIR1
VARISTOR SMD

VARISTOR SMD

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - ZV35K1210251NIR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
ZV35K1210251NIR1
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs ZV35K1210251NIR1
VARISTOR SMD

VARISTOR SMD

Supplier's Site
Varistor, Mlv, 90V, 1210; Voltage Rating Vac Bourns - 54AH2506 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 90V, 1210; Voltage Rating Vac Bourns
54AH2506
Varistor, Mlv, 90V, 1210; Voltage Rating Vac Bourns 54AH2506
VARISTOR, MLV, 90V, 1210; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 90V, 1210; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 90V, 1210; Voltage Rating Vac Bourns - 54AH2505 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 90V, 1210; Voltage Rating Vac Bourns
54AH2505
Varistor, Mlv, 90V, 1210; Voltage Rating Vac Bourns 54AH2505
VARISTOR, MLV, 90V, 1210; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°CRoHS Compliant: Yes

VARISTOR, MLV, 90V, 1210; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZV Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 90V, 1210 Rohs Compliant Bourns - 69AH3948 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 90V, 1210 Rohs Compliant Bourns
69AH3948
Varistor, Mlv, 90V, 1210 Rohs Compliant Bourns 69AH3948
VARISTOR, MLV, 90V, 1210 ROHS COMPLIANT: YES

VARISTOR, MLV, 90V, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number ZV35K1210251NIR1 ZV35K1210251NIR1 54AH2506 69AH3948
Product Name Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mlv, 90V, 1210; Voltage Rating Vac Bourns Varistor, Mlv, 90V, 1210 Rohs Compliant Bourns
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data