Vishay Precision Group Diodes - Zener - Single - ZMY5V1-GS08 ZMY5V1-GS08

Description
Manufacturer: Vishay Win Source Part Number: 057384-ZMY5V1-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 700mV Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057384-ZMY5V1-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 700mV Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZMY5V1-GS08 - 057384-ZMY5V1-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMY5V1-GS08
057384-ZMY5V1-GS08
Diodes - Zener - Single - ZMY5V1-GS08 057384-ZMY5V1-GS08
Manufacturer: Vishay Win Source Part Number: 057384-ZMY5V1-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 500nA @ 700mV Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 175°C Case / Package: DO-213AB Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057384-ZMY5V1-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 700mV
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: DO-213AB
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - ZMY5V1-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY5V1-GS08GITR-ND
Single Zener Diodes ZMY5V1-GS08GITR-ND
Zener Diode 5.1V 1W ±5% Surface Mount DO-213AB

Zener Diode 5.1V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Single Zener Diodes - ZMY5V1-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ZMY5V1-GS08GICT-ND
Single Zener Diodes ZMY5V1-GS08GICT-ND
Zener Diode 5.1V 1W ±5% Surface Mount DO-213AB

Zener Diode 5.1V 1W ±5% Surface Mount DO-213AB

Buy Now Datasheet
Zener Diodes - 7104474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104474P
Zener Diodes 7104474P
Diode Zener Single 5.1V 6% 1W MELF Glass

Diode Zener Single 5.1V 6% 1W MELF Glass

Supplier's Site
Zener Diodes - 7104474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104474
Zener Diodes 7104474
Diode Zener Single 5.1V 6% 1W MELF Glass

Diode Zener Single 5.1V 6% 1W MELF Glass

Supplier's Site
Zener Diodes - 1451636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1451636
Zener Diodes 1451636
Diode Zener Single 5.1V 6% 1W MELF Glass

Diode Zener Single 5.1V 6% 1W MELF Glass

Supplier's Site
5.1V 1W Zener Diode - 287-ZMY5V1-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 1W Zener Diode
287-ZMY5V1-GS08
5.1V 1W Zener Diode 287-ZMY5V1-GS08
Zener Diode, 5.1V V(Z), 5.88%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY5V1-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY5V1-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5.88%, 1W, Silicon, Unidirectional, DO-213AB, HALOGEN FREE AND ROHS COMPLIANT, GLASS, MELF-2 Product overview: ZMY5V1-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY5V1-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY5V1-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY5V1-GS08
Discrete Semiconductor Products - Diodes - Zener ZMY5V1-GS08
DIODE ZENER 5.1V 1W DO213AB

DIODE ZENER 5.1V 1W DO213AB

Supplier's Site
Single Zener Diodes - ZMY5V1-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
ZMY5V1-GS08
Single Zener Diodes ZMY5V1-GS08
DIODE ZENER 5.1V 1W DO213AB

DIODE ZENER 5.1V 1W DO213AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ZMY5V1-GS08
Zener Diodes ZMY5V1-GS08
Zener Diodes 5.1 Volt 1 Watt 10%

Zener Diodes 5.1 Volt 1 Watt 10%

Buy Now Datasheet
Zener Diode, 5.1V, 1W, Do-213Ab; Zener Voltage Nom Vishay - 06AC6690 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.1V, 1W, Do-213Ab; Zener Voltage Nom Vishay
06AC6690
Zener Diode, 5.1V, 1W, Do-213Ab; Zener Voltage Nom Vishay 06AC6690
ZENER DIODE, 5.1V, 1W, DO-213AB; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:ZMY Series RoHS Compliant: Yes

ZENER DIODE, 5.1V, 1W, DO-213AB; Zener Voltage Nom:5.1V; Power Dissipation:1W; Diode Case Style:DO-213AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:ZMY Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 1W, 5.1V, Do213Ab; Zener Voltage Vz Typ Vishay - 06AC6691 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 1W, 5.1V, Do213Ab; Zener Voltage Vz Typ Vishay
06AC6691
Zener Diode, Aec-Q101, 1W, 5.1V, Do213Ab; Zener Voltage Vz Typ Vishay 06AC6691
ZENER DIODE, AEC-Q101, 1W, 5.1V, DO213AB; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance :5%; No. of Pins:2Pins; Operating Temperature Max:175 C; Packaging:Tape & Reel; Product RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 1W, 5.1V, DO213AB; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:1W; Diode Case Style:DO-213AB; Zener Tolerance :5%; No. of Pins:2Pins; Operating Temperature Max:175 C; Packaging:Tape & Reel; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 057384-ZMY5V1-GS08 ZMY5V1-GS08GITR-ND 7104474P 7104474 287-ZMY5V1-GS08 ZMY5V1-GS08 ZMY5V1-GS08 ZMY5V1-GS08 06AC6690 06AC6691
Product Name Diodes - Zener - Single - ZMY5V1-GS08 Single Zener Diodes Zener Diodes Zener Diodes 5.1V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, 5.1V, 1W, Do-213Ab; Zener Voltage Nom Vishay Zener Diode, Aec-Q101, 1W, 5.1V, Do213Ab; Zener Voltage Vz Typ Vishay
Life Cycle Stage Active Active
Package DO-213AB SOD-80; SOD-80 Melf Tape and Reel DO-213AB MELF; DO-213AB, MELF (Glass) DO-213AB-2 DO-213AB DO-213AB
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 5 ohms 5 ohms 5 ohms 5 ohms
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C5V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers