Zener Diode 8.2V 500mW ±5% Surface Mount SOD-80C
DIODE ZENER 8.2V 500MW SOD80C
DIODE ZENER 8.2V 500MW SOD80C
DIODE ZENER 8.2V 500MW SOD80C
ZENERDIODE,SOD-80,8.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 4878-ZMM8.2TR-ND | ZMM8.2 | ZMM8.2 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) |
| Life Cycle Stage | Active | ||
| Package | SOD-80C; SOD-80 | MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 |