Wide variety of surface mount and through hole packages
Independent Type 40.85V~45.15V 500mW 43V LL-34 Zener Diodes ROHS
| PANJIT SemiConductor | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | ZMM5260B | ZMM5260B |
| Product Name | Zener Diode | Diodes |
| Life Cycle Stage | Maturity | |
| Package | MiniMELF | |
| Pin Count | 2 | |
| RoHS Compliant | RoHS | RoHS |
| VZ | 43 volts |