TE Connectivity Solid State Overload/Relay V23100V4305B010

Description
RELAY, REED, DPST-NO, 200V, 0.5A, THT; CONTACT CONFIGURATION:DPST-N O; COIL VOLTAGE:5VDC; PRODUCT RANGE:V23100 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:200OHM; SWITCHING CURRENT MAX:500MA; SWITCHING VOLTAGE MAX:200V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, REED, DPST-NO, 200V, 0.5A, THT; CONTACT CONFIGURATION:DPST-N O; COIL VOLTAGE:5VDC; PRODUCT RANGE:V23100 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:200OHM; SWITCHING CURRENT MAX:500MA; SWITCHING VOLTAGE MAX:200V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 20800168 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
20800168
Solid State Overload/Relay 20800168
RELAY, REED, DPST-NO, 200V, 0.5A, THT; CONTACT CONFIGURATION:DPST-N O; COIL VOLTAGE:5VDC; PRODUCT RANGE:V23100 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:200OHM; SWITCHING CURRENT MAX:500MA; SWITCHING VOLTAGE MAX:200V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

RELAY, REED, DPST-NO, 200V, 0.5A, THT; CONTACT CONFIGURATION:DPST-NO; COIL VOLTAGE:5VDC; PRODUCT RANGE:V23100 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:200OHM; SWITCHING CURRENT MAX:500MA; SWITCHING VOLTAGE MAX:200V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 20800168
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 5-1904144-3 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
3 Pole 130A Contactors - MC-130A-AC500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Contactor - 142425652 - Radwell International
Fuji Electric Corp. of America
Specs
Standard Rating IEC
IEC Size C
Motor Voltage 24 volts
View Details