TE Connectivity Automotive Contactors 2098372-1

Description
Body Features Product Weight : 430 G  [15.2 OZ ] Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Base Material : Copper Contact Current Class (AMP) : 250 - 499 Relay Terminal Type : None Dimensions Height Class (Mechanical) (MM) : 70 - 80 Product Height : 72.3 MM  [2.85 INCH ] Product Length : 80.5 MM  [3.2 INCH ] Product Width : 64 MM  [2.52 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 1300 Coil Resistance (OHM) : 3.14 Coil Suppression Method : None Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 1560 Contact Limiting Making Current (AMP) : 650 Contact Switching Voltage (Max) (VDC) : 450 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2920 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2920 Operating Voltage (VDC) : 450 Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : Hermetically Sealed
Request a Quote Datasheet
Description
Body Features Product Weight : 430 G  [15.2 OZ ] Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Base Material : Copper Contact Current Class (AMP) : 250 - 499 Relay Terminal Type : None Dimensions Height Class (Mechanical) (MM) : 70 - 80 Product Height : 72.3 MM  [2.85 INCH ] Product Length : 80.5 MM  [3.2 INCH ] Product Width : 64 MM  [2.52 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 1300 Coil Resistance (OHM) : 3.14 Coil Suppression Method : None Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 1560 Contact Limiting Making Current (AMP) : 650 Contact Switching Voltage (Max) (VDC) : 450 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2920 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2920 Operating Voltage (VDC) : 450 Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : Hermetically Sealed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Contactors - 2098372-1 - TE Connectivity
Berwyn, PA, United States
Automotive Contactors
2098372-1
Automotive Contactors 2098372-1
Body Features Product Weight : 430 G  [15.2 OZ ] Contact Features Contact Arrangement : 1 Form X (NO - DM) Contact Base Material : Copper Contact Current Class (AMP) : 250 - 499 Relay Terminal Type : None Dimensions Height Class (Mechanical) (MM) : 70 - 80 Product Height : 72.3 MM  [2.85 INCH ] Product Length : 80.5 MM  [3.2 INCH ] Product Width : 64 MM  [2.52 INCH ] Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Economized (Min) (MILW) : 1300 Coil Resistance (OHM) : 3.14 Coil Suppression Method : None Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 1560 Contact Limiting Making Current (AMP) : 650 Contact Switching Voltage (Max) (VDC) : 450 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2920 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2920 Operating Voltage (VDC) : 450 Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Ambient Temperature Class (DEGC) : -40 - 85 Environmental Category of Protection : Hermetically Sealed

Body Features


  • Product Weight : 430 G  [15.2 OZ ]

Contact Features


  • Contact Arrangement : 1 Form X (NO - DM)
  • Contact Base Material : Copper
  • Contact Current Class (AMP) : 250 - 499
  • Relay Terminal Type : None

Dimensions


  • Height Class (Mechanical) (MM) : 70 - 80
  • Product Height : 72.3 MM  [2.85 INCH ]
  • Product Length : 80.5 MM  [3.2 INCH ]
  • Product Width : 64 MM  [2.52 INCH ]

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Economized (Min) (MILW) : 1300
  • Coil Resistance (OHM) : 3.14
  • Coil Suppression Method : None
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 1560
  • Contact Limiting Making Current (AMP) : 650
  • Contact Switching Voltage (Max) (VDC) : 450
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2920
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2920
  • Operating Voltage (VDC) : 450

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : -40 - 85
  • Environmental Category of Protection : Hermetically Sealed
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Motor Starters and Contactors
Product Number 2098372-1
Product Name Automotive Contactors
Continuous Current 250 to 499 amps
Unlock Full Specs
to access all available technical data

Similar Products