C25BNF220C7 -- DEFINITE PURPOSE 600 VAC CONTACTOR
Eaton Corporation
Definite Purpose 600 VAC Contactor
C25BNF220C7
Description
FRAME B SIZE
UL, CSA 22.2 APPROVAL
OPEN ENCLOSURE
2 POLE(S)
480 VAC AT 50/60 HZ COIL VOLTAGE
20 AMPERE INDUCTIVE AMPERE
30 AMPERE RESISTIVE AMPERE
WITH QUICK CONNECT LUG TERMINAL, CONTACT ARC COVER
C25 MODEL
Description
FRAME B SIZE
UL, CSA 22.2 APPROVAL
OPEN ENCLOSURE
2 POLE(S)
480 VAC AT 50/60 HZ COIL VOLTAGE
20 AMPERE INDUCTIVE AMPERE
30 AMPERE RESISTIVE AMPERE
WITH QUICK CONNECT LUG TERMINAL, CONTACT ARC COVER
C25 MODEL
Datasheet
Suppliers
FRAME B SIZE
UL, CSA 22.2 APPROVAL
OPEN ENCLOSURE
2 POLE(S)
480 VAC AT 50/60 HZ COIL VOLTAGE
20 AMPERE INDUCTIVE AMPERE
30 AMPERE RESISTIVE AMPERE
WITH QUICK CONNECT LUG TERMINAL, CONTACT ARC COVER
C25 MODEL
- FRAME B SIZE
- UL, CSA 22.2 APPROVAL
- OPEN ENCLOSURE
- 2 POLE(S)
- 480 VAC AT 50/60 HZ COIL VOLTAGE
- 20 AMPERE INDUCTIVE AMPERE
- 30 AMPERE RESISTIVE AMPERE
- WITH QUICK CONNECT LUG TERMINAL, CONTACT ARC COVER
- C25 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Motor Starters and Contactors |
|
Product Number
|
C25BNF220C7 |
|
Product Name
|
Definite Purpose 600 VAC Contactor |
|
Motor Voltage
|
480 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single
View Details
AC Motor Phase
Three
Control Voltage
10 to 30 volts
Starter Type
Reversing
View Details
Fuji Electric Corp. of America
Continuous Current
6 amps
View Details