Eaton Corporation Definite Purpose 600 VAC Contactor C25END425H

Description
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 277 VAC AT 60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 10 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 150 AMPERE AT 115/230 VAC, 125 AMPERE AT 460 VAC, 100 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C25 MODEL
Datasheet
Description
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 277 VAC AT 60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 10 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 150 AMPERE AT 115/230 VAC, 125 AMPERE AT 460 VAC, 100 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Contactor - C25END425H - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Contactor
C25END425H
Definite Purpose 600 VAC Contactor C25END425H
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 277 VAC AT 60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 10 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 150 AMPERE AT 115/230 VAC, 125 AMPERE AT 460 VAC, 100 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C25 MODEL
  • STANDARD TYPE
  • FRAME E SIZE
  • UL, CSA, CE EN 60947-4-1 APPROVAL
  • OPEN ENCLOSURE
  • 4 POLE(S)
  • 277 VAC AT 60 HZ COIL VOLTAGE
  • 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 10 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • 25 AMPERE INDUCTIVE AMPERE
  • 35 AMPERE RESISTIVE AMPERE
  • APPLICABLE STANDARD IEC 947-4-1
  • LOCKED ROTOR RATING 150 AMPERE AT 115/230 VAC, 125 AMPERE AT 460 VAC, 100 AMPERE AT 575 VAC
  • INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL
  • C25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number C25END425H
Product Name Definite Purpose 600 VAC Contactor
Motor Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12KA400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC/DC Coil Contactors - MC-185A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 1812802 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Three
View Details