Eaton Corporation Definite Purpose 600 VAC Contactor C25BNF225A

Description
FRAME B SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 2 POLE(S) 120 VAC AT 50/60 HZ COIL VOLTAGE 240 TO 600 V POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE RESISTIVE AMPERE COMPACT DESIGN LOCKED ROTOR RATING 150 AMPERE AT 240 TO 277 VAC, 125 AMPERE AT 480 VAC, 100 AMPERE AT 600 VAC INCLUDES QUICK CONNECT LUG TERMINAL C25 MODEL
Datasheet
Description
FRAME B SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 2 POLE(S) 120 VAC AT 50/60 HZ COIL VOLTAGE 240 TO 600 V POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE RESISTIVE AMPERE COMPACT DESIGN LOCKED ROTOR RATING 150 AMPERE AT 240 TO 277 VAC, 125 AMPERE AT 480 VAC, 100 AMPERE AT 600 VAC INCLUDES QUICK CONNECT LUG TERMINAL C25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Contactor - C25BNF225A - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Contactor
C25BNF225A
Definite Purpose 600 VAC Contactor C25BNF225A
FRAME B SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 2 POLE(S) 120 VAC AT 50/60 HZ COIL VOLTAGE 240 TO 600 V POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE RESISTIVE AMPERE COMPACT DESIGN LOCKED ROTOR RATING 150 AMPERE AT 240 TO 277 VAC, 125 AMPERE AT 480 VAC, 100 AMPERE AT 600 VAC INCLUDES QUICK CONNECT LUG TERMINAL C25 MODEL
  • FRAME B SIZE
  • UL, CSA 22.2 APPROVAL
  • OPEN ENCLOSURE
  • 2 POLE(S)
  • 120 VAC AT 50/60 HZ COIL VOLTAGE
  • 240 TO 600 V POWER RATING/VOLTAGE
  • 25 AMPERE INDUCTIVE AMPERE
  • 35 AMPERE RESISTIVE AMPERE
  • COMPACT DESIGN
  • LOCKED ROTOR RATING 150 AMPERE AT 240 TO 277 VAC, 125 AMPERE AT 480 VAC, 100 AMPERE AT 600 VAC
  • INCLUDES QUICK CONNECT LUG TERMINAL
  • C25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number C25BNF225A
Product Name Definite Purpose 600 VAC Contactor
Motor Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

22A Manual Motor Starters - MMS-32H-22A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contact Kit - 52666550 - Radwell International
Fuji Electric Corp. of America
View Details
IEC 12 A Contactor - 100-C12KD300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details