Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic mirrors) feature broad, flat transmission and reflection ranges with an ultra-steep slope between them, making them ideal for fluorescence imaging or spectral sorting applications. They are a perfect complement to our TECHSPEC® High Transmission Bandpass Filters. The 25.2 x 35.6mm size will fit into most common Nikon, Zeiss, and Olympus fluorescence microscopes, whereas the other sizes are well suited to benchtop setups or OEM instrumentation requiring beam separation, beam combination, or multi-spectral detection.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Optical Filters |
| Product Number | NT67-058 |
| Product Name | 562nm Dichroic Filter, 12.5mm Diameter |
| Filter Type | Dichroic Filters |
| Filter Shape | Circular |
| Filter Diameter, Side Length, or Rectangular Length | 12.5 mm (0.4921 inch) |