Edmund Optics Inc. 562nm Dichroic Filter, 25.0mm Diameter NT67-074

Description
Ideal for Fluorescence or Multispectral Imaging Sharp Transition from Reflection to Transmission Extended Reflection and Transmission Bands Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic mirrors) feature broad, flat transmission and reflection ranges with an ultra-steep slope between them, making them ideal for fluorescence imaging or spectral sorting applications. They are a perfect complement to our TECHSPEC® High Transmission Bandpass Filters. The 25.2 x 35.6mm size will fit into most common Nikon, Zeiss, and Olympus fluorescence microscopes, whereas the other sizes are well suited to benchtop setups or OEM instrumentation requiring beam separation, beam combination, or multi-spectral detection.
Description
Ideal for Fluorescence or Multispectral Imaging Sharp Transition from Reflection to Transmission Extended Reflection and Transmission Bands Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic mirrors) feature broad, flat transmission and reflection ranges with an ultra-steep slope between them, making them ideal for fluorescence imaging or spectral sorting applications. They are a perfect complement to our TECHSPEC® High Transmission Bandpass Filters. The 25.2 x 35.6mm size will fit into most common Nikon, Zeiss, and Olympus fluorescence microscopes, whereas the other sizes are well suited to benchtop setups or OEM instrumentation requiring beam separation, beam combination, or multi-spectral detection.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
562nm Dichroic Filter, 25.0mm Diameter
NT67-074
562nm Dichroic Filter, 25.0mm Diameter NT67-074
Ideal for Fluorescence or Multispectral Imaging Sharp Transition from Reflection to Transmission Extended Reflection and Transmission Bands Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic mirrors) feature broad, flat transmission and reflection ranges with an ultra-steep slope between them, making them ideal for fluorescence imaging or spectral sorting applications. They are a perfect complement to our TECHSPEC® High Transmission Bandpass Filters. The 25.2 x 35.6mm size will fit into most common Nikon, Zeiss, and Olympus fluorescence microscopes, whereas the other sizes are well suited to benchtop setups or OEM instrumentation requiring beam separation, beam combination, or multi-spectral detection.
  • Ideal for Fluorescence or Multispectral Imaging
  • Sharp Transition from Reflection to Transmission
  • Extended Reflection and Transmission Bands

Our TECHSPEC® Dichroic Filters (sometimes referred to as dichroic plate beamsplitters or dichroic mirrors) feature broad, flat transmission and reflection ranges with an ultra-steep slope between them, making them ideal for fluorescence imaging or spectral sorting applications. They are a perfect complement to our TECHSPEC® High Transmission Bandpass Filters. The 25.2 x 35.6mm size will fit into most common Nikon, Zeiss, and Olympus fluorescence microscopes, whereas the other sizes are well suited to benchtop setups or OEM instrumentation requiring beam separation, beam combination, or multi-spectral detection.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT67-074
Product Name 562nm Dichroic Filter, 25.0mm Diameter
Filter Type Dichroic Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

656.4-0.1 OD4 Ultra Narrow Bandpass Filter - 9847 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
View Details
IR Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Spectral Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Heat Absorbing Glass Filter, 25.4 mm Diameter, IR Cut-off, KG-1 Glass - FSR-KG1 - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details