Edmund Optics Inc. Mounted 800nm Longpass Filter, M30.5 x 0.5mm Mount NT66-692

Description
TECHSPEC® Longpass and Shortpass Filters, Mounted for Imaging Lenses Variety of Transmission Bands Stack Shortpass and Longpass Filters Together to Create Custom Bandpass Filters Our TECHSPEC® Shortpass and TECHSPEC® Longpass filters are now available in M25.5 and M30.5mm mounts for imaging lenses. A shortpass filter can be used to remove red or NIR light from an imaging application, whereas a longpass filter can be used to remove violet or blue.We have specially designed our mounts to hold filters up to 6.5mm in thickness, allowing the user to add an additional shortpass or longpass filter to any of our premounted configurations in order to create custom, efficient bandpass filters.
Description
TECHSPEC® Longpass and Shortpass Filters, Mounted for Imaging Lenses Variety of Transmission Bands Stack Shortpass and Longpass Filters Together to Create Custom Bandpass Filters Our TECHSPEC® Shortpass and TECHSPEC® Longpass filters are now available in M25.5 and M30.5mm mounts for imaging lenses. A shortpass filter can be used to remove red or NIR light from an imaging application, whereas a longpass filter can be used to remove violet or blue.We have specially designed our mounts to hold filters up to 6.5mm in thickness, allowing the user to add an additional shortpass or longpass filter to any of our premounted configurations in order to create custom, efficient bandpass filters.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Mounted 800nm Longpass Filter, M30.5 x 0.5mm Mount
NT66-692
Mounted 800nm Longpass Filter, M30.5 x 0.5mm Mount NT66-692
TECHSPEC® Longpass and Shortpass Filters, Mounted for Imaging Lenses Variety of Transmission Bands Stack Shortpass and Longpass Filters Together to Create Custom Bandpass Filters Our TECHSPEC® Shortpass and TECHSPEC® Longpass filters are now available in M25.5 and M30.5mm mounts for imaging lenses. A shortpass filter can be used to remove red or NIR light from an imaging application, whereas a longpass filter can be used to remove violet or blue.We have specially designed our mounts to hold filters up to 6.5mm in thickness, allowing the user to add an additional shortpass or longpass filter to any of our premounted configurations in order to create custom, efficient bandpass filters.
  • TECHSPEC® Longpass and Shortpass Filters, Mounted for Imaging Lenses
  • Variety of Transmission Bands
  • Stack Shortpass and Longpass Filters Together to Create Custom Bandpass Filters

Our TECHSPEC® Shortpass and TECHSPEC® Longpass filters are now available in M25.5 and M30.5mm mounts for imaging lenses. A shortpass filter can be used to remove red or NIR light from an imaging application, whereas a longpass filter can be used to remove violet or blue.We have specially designed our mounts to hold filters up to 6.5mm in thickness, allowing the user to add an additional shortpass or longpass filter to any of our premounted configurations in order to create custom, efficient bandpass filters.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT66-692
Product Name Mounted 800nm Longpass Filter, M30.5 x 0.5mm Mount
Filter Type Long Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 1.5 OD at 632.8 nm - FSQ-ND15 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details