Edmund Optics Inc. Absorptive ND Filter 0.5 Optical Density 50mm Dia NT65-813

Description
These filters possess level spectral transmittance characteristics in the visible region and attenuate light by absorption with minimal reflection. Typically, neutrality and density of absorptive filters are a function of the material and the thickness. Since Hoya neutral density filters are held to a specific optical density, the thickness is only a function of the glass type. They are useful in light control applications for measuring instruments and exposure control in imaging. Spectral variations occur as optical density increases.Optical Density exhibits an additive relationship; for example, stacking filters with OD values of 0.6 and 0.9 yields a resultant density of 1.5. The optical density is related to the transmission by the following equation: T = 10^-OD x 100 = percent transmission. Absorptive Neutral Density Filter Kits #55-222 includes 6 filters in optical density values of 0.15, 0.3, 0.4, 0.6, 0.9 and 2.5. Wooden Box with foam lining included.#63-468, #63-469, #63-470 and #66-155 each include 14 filters in optical density values of 0.1, 0.15, 0.2, 0.3, 0.4, 0.5, 0.6, 0.7, 0.9, 1.0, 1.3, 1.5, 2.0 and 2.5. Please note that OD 3.0 is the only one not included in these kits. Wooden Box with foam lining included.
Description
These filters possess level spectral transmittance characteristics in the visible region and attenuate light by absorption with minimal reflection. Typically, neutrality and density of absorptive filters are a function of the material and the thickness. Since Hoya neutral density filters are held to a specific optical density, the thickness is only a function of the glass type. They are useful in light control applications for measuring instruments and exposure control in imaging. Spectral variations occur as optical density increases.Optical Density exhibits an additive relationship; for example, stacking filters with OD values of 0.6 and 0.9 yields a resultant density of 1.5. The optical density is related to the transmission by the following equation: T = 10^-OD x 100 = percent transmission. Absorptive Neutral Density Filter Kits #55-222 includes 6 filters in optical density values of 0.15, 0.3, 0.4, 0.6, 0.9 and 2.5. Wooden Box with foam lining included.#63-468, #63-469, #63-470 and #66-155 each include 14 filters in optical density values of 0.1, 0.15, 0.2, 0.3, 0.4, 0.5, 0.6, 0.7, 0.9, 1.0, 1.3, 1.5, 2.0 and 2.5. Please note that OD 3.0 is the only one not included in these kits. Wooden Box with foam lining included.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Absorptive ND Filter 0.5 Optical Density 50mm Dia
NT65-813
Absorptive ND Filter 0.5 Optical Density 50mm Dia NT65-813
These filters possess level spectral transmittance characteristics in the visible region and attenuate light by absorption with minimal reflection. Typically, neutrality and density of absorptive filters are a function of the material and the thickness. Since Hoya neutral density filters are held to a specific optical density, the thickness is only a function of the glass type. They are useful in light control applications for measuring instruments and exposure control in imaging. Spectral variations occur as optical density increases.Optical Density exhibits an additive relationship; for example, stacking filters with OD values of 0.6 and 0.9 yields a resultant density of 1.5. The optical density is related to the transmission by the following equation: T = 10^-OD x 100 = percent transmission. Absorptive Neutral Density Filter Kits #55-222 includes 6 filters in optical density values of 0.15, 0.3, 0.4, 0.6, 0.9 and 2.5. Wooden Box with foam lining included.#63-468, #63-469, #63-470 and #66-155 each include 14 filters in optical density values of 0.1, 0.15, 0.2, 0.3, 0.4, 0.5, 0.6, 0.7, 0.9, 1.0, 1.3, 1.5, 2.0 and 2.5. Please note that OD 3.0 is the only one not included in these kits. Wooden Box with foam lining included.

These filters possess level spectral transmittance characteristics in the visible region and attenuate light by absorption with minimal reflection. Typically, neutrality and density of absorptive filters are a function of the material and the thickness. Since Hoya neutral density filters are held to a specific optical density, the thickness is only a function of the glass type. They are useful in light control applications for measuring instruments and exposure control in imaging. Spectral variations occur as optical density increases.Optical Density exhibits an additive relationship; for example, stacking filters with OD values of 0.6 and 0.9 yields a resultant density of 1.5. The optical density is related to the transmission by the following equation: T = 10^-OD x 100 = percent transmission.

Absorptive Neutral Density Filter Kits

#55-222 includes 6 filters in optical density values of 0.15, 0.3, 0.4, 0.6, 0.9 and 2.5. Wooden Box with foam lining included.#63-468, #63-469, #63-470 and #66-155 each include 14 filters in optical density values of 0.1, 0.15, 0.2, 0.3, 0.4, 0.5, 0.6, 0.7, 0.9, 1.0, 1.3, 1.5, 2.0 and 2.5. Please note that OD 3.0 is the only one not included in these kits. Wooden Box with foam lining included.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT65-813
Product Name Absorptive ND Filter 0.5 Optical Density 50mm Dia
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
829.375-0.5 OD5 Ultra Narrow Bandpass Filter - 7272 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 620±2 nm, 10±2 nm FWHM - 20BPF10-620 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.02 mm (0.1190 inch)
View Details