Edmund Optics Inc. O-54 (540nm) Long Pass Filter 12.5mm Dia NT66-040

Description
UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband). Longpass Filter Kits Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included. UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455 VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610 VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000 Complete Filter Kits Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.
Description
UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband). Longpass Filter Kits Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included. UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455 VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610 VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000 Complete Filter Kits Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
O-54 (540nm) Long Pass Filter 12.5mm Dia
NT66-040
O-54 (540nm) Long Pass Filter 12.5mm Dia NT66-040
UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband). Longpass Filter Kits Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included. UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455 VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610 VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000 Complete Filter Kits Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.
  • UV, VIS and IR Pass Ranges
  • VIS Can Be Used for Color Bandpass

A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband).

Longpass Filter Kits

Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included.

  • UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455
  • VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610
  • VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000

Complete Filter Kits

Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Color Filters
Product Number NT66-040
Product Name O-54 (540nm) Long Pass Filter 12.5mm Dia
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Optical Color Glass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Shape Circular; Square; Rectangular
Filter Diameter, Side Length, or Rectangular Length 5 to 76.2 mm (0.1969 to 3 inch)
Rectangular Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Longpass Filter, Colored Glass, 25.4 mm, 725 nm Cut-on, RG9 Glass - FSR-RG9 - Newport MKS
Specs
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
Thickness 2 to 3 mm (0.0787 to 0.1181 inch)
View Details
Custom Dichroic Edge Filters -  - Deposition Sciences, Inc.
Deposition Sciences, Inc.
Specs
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 100 mm (3.94 inch)
View Details