Edmund Optics Inc. GG-420 Long Pass Filter 50mm Dia NT66-079

Description
UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband). Longpass Filter Kits Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included. UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455 VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610 VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000 Complete Filter Kits Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.
Description
UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband). Longpass Filter Kits Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included. UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455 VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610 VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000 Complete Filter Kits Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
GG-420 Long Pass Filter 50mm Dia
NT66-079
GG-420 Long Pass Filter 50mm Dia NT66-079
UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband). Longpass Filter Kits Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included. UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455 VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610 VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000 Complete Filter Kits Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.
  • UV, VIS and IR Pass Ranges
  • VIS Can Be Used for Color Bandpass

A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband).

Longpass Filter Kits

Longpass filter kits are available in three different options: UV-VIS, VIS, or VIS-NIR. Each kit contains 8 filters in either 12.5mm diameter, 1" diameter, or 2" square. Wooden box with foam lining is included.

  • UV-VIS Kit Contains: WG 295, WG 305, WG 320, L 37, GG 400, GG 420, GG 435, GG 455
  • VIS Kit Contains: GG 475, GG 495, OG 515, OG 530, OG 550, OG 570, OG 590, RG 610
  • VIS-NIR Kit Contains: RG 630, RG 665, RG 695, RG 715, RG 780, RG 830, RG 850, RG 1000

Complete Filter Kits

Complete filter kits available with 12.5mm diameter, 50.0mm diameter, 1" diameter, or 2" square filters. Each kit contains all 38 Longpass Glass Color Filter types.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Color Filters
Product Number NT66-079
Product Name GG-420 Long Pass Filter 50mm Dia
Filter Shape Circular
Unlock Full Specs
to access all available technical data