Lapp Tannehill 52103125LF - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M20 - With O-Ring - Lead Free OLF52103125LF

Description
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain lead, which is currently still allowed to make up to four percent in copper alloys. It could be banned in the future according to the RoHS Directive. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103125LF SERIES : SKINTOP SKINDICHT BL-M Lead Free THREAD TYPE : Metric THREAD SIZE : 20 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain lead, which is currently still allowed to make up to four percent in copper alloys. It could be banned in the future according to the RoHS Directive. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103125LF SERIES : SKINTOP SKINDICHT BL-M Lead Free THREAD TYPE : Metric THREAD SIZE : 20 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
52103125LF - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M20 - With O-Ring - Lead Free - OLF52103125LF - Lapp Tannehill
Savage, MN, United States
52103125LF - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M20 - With O-Ring - Lead Free
OLF52103125LF
52103125LF - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M20 - With O-Ring - Lead Free OLF52103125LF
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain lead, which is currently still allowed to make up to four percent in copper alloys. It could be banned in the future according to the RoHS Directive. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103125LF SERIES : SKINTOP SKINDICHT BL-M Lead Free THREAD TYPE : Metric THREAD SIZE : 20 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring.

Article numbers ending in "LF" are lead-free product alternatives with the same product properties. "Lead-free" articles do not contain lead, which is currently still allowed to make up to four percent in copper alloys. It could be banned in the future according to the RoHS Directive.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103125LF SERIES : SKINTOP SKINDICHT BL-M Lead Free THREAD TYPE : Metric THREAD SIZE : 20 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52103125LF
Product Name 52103125LF - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M20 - With O-Ring - Lead Free
Color Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824170 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details