Lapp Tannehill 52220111 - LAPP SKINTOP® MULTI-M50 - Cable Bushing System - 18 Entries OLF52220111

Description
LAPP's SKINTOP® MULTI-M provides IP68 protection in a round multi-cable bushing system with metric connection thread. Its compact design allows a spacesaving feed-through of unassembled cables. Highly elastic gel technology makes pre-puncturing unnecessary, and keeps unused entry points securely sealed to prevent entry of external elements. Large variable clamping range allows greater flexibility LAPP part 52220111 is a M50 cable bushing with 18 entries. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220110 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI-M BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 18 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant
Description
LAPP's SKINTOP® MULTI-M provides IP68 protection in a round multi-cable bushing system with metric connection thread. Its compact design allows a spacesaving feed-through of unassembled cables. Highly elastic gel technology makes pre-puncturing unnecessary, and keeps unused entry points securely sealed to prevent entry of external elements. Large variable clamping range allows greater flexibility LAPP part 52220111 is a M50 cable bushing with 18 entries. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220110 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI-M BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 18 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

Suppliers

Company
Product
Description
Supplier Links
52220111 - LAPP SKINTOP® MULTI-M50 - Cable Bushing System - 18 Entries - OLF52220111 - Lapp Tannehill
Savage, MN, United States
52220111 - LAPP SKINTOP® MULTI-M50 - Cable Bushing System - 18 Entries
OLF52220111
52220111 - LAPP SKINTOP® MULTI-M50 - Cable Bushing System - 18 Entries OLF52220111
LAPP's SKINTOP® MULTI-M provides IP68 protection in a round multi-cable bushing system with metric connection thread. Its compact design allows a spacesaving feed-through of unassembled cables. Highly elastic gel technology makes pre-puncturing unnecessary, and keeps unused entry points securely sealed to prevent entry of external elements. Large variable clamping range allows greater flexibility LAPP part 52220111 is a M50 cable bushing with 18 entries. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220110 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI-M BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 18 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

LAPP's SKINTOP® MULTI-M provides IP68 protection in a round multi-cable bushing system with metric connection thread. Its compact design allows a spacesaving feed-through of unassembled cables. Highly elastic gel technology makes pre-puncturing unnecessary, and keeps unused entry points securely sealed to prevent entry of external elements. Large variable clamping range allows greater flexibility

LAPP part 52220111 is a M50 cable bushing with 18 entries.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220110 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI-M BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 18 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52220111
Product Name 52220111 - LAPP SKINTOP® MULTI-M50 - Cable Bushing System - 18 Entries
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074545 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820450 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details