Lapp Tannehill 52106830 - LAPP SKINTOP® SKINDICHT® SKZ-M - M20 x 1.5 - 0.512 to 0.591 inch Clamping - Metallic OLF52106830

Description
LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M20 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range, from 0.512-0.591 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106830 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.512 - 0.591 OVERALL LENGTH (IN) : 1.359 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M20 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range, from 0.512-0.591 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106830 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.512 - 0.591 OVERALL LENGTH (IN) : 1.359 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52106830 - LAPP SKINTOP® SKINDICHT® SKZ-M - M20 x 1.5 - 0.512 to 0.591 inch Clamping - Metallic - OLF52106830 - Lapp Tannehill
Savage, MN, United States
52106830 - LAPP SKINTOP® SKINDICHT® SKZ-M - M20 x 1.5 - 0.512 to 0.591 inch Clamping - Metallic
OLF52106830
52106830 - LAPP SKINTOP® SKINDICHT® SKZ-M - M20 x 1.5 - 0.512 to 0.591 inch Clamping - Metallic OLF52106830
LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M20 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range, from 0.512-0.591 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106830 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.512 - 0.591 OVERALL LENGTH (IN) : 1.359 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M20 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range, from 0.512-0.591 inches.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106830 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.512 - 0.591 OVERALL LENGTH (IN) : 1.359 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52106830
Product Name 52106830 - LAPP SKINTOP® SKINDICHT® SKZ-M - M20 x 1.5 - 0.512 to 0.591 inch Clamping - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074537 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details
Connector Strain Relief - 2267474-1 - TE Connectivity
Specs
Material Thermoplastic
View Details