Lapp Tannehill 52001090 - LAPP SKINTOP® SKINDICHT® SR - PG 21 Outer Thread PG 17 Inner Thread - 0.591 - 0.669 Inch Clamping Range - Metallic OLF52001090

Description
LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001090 comes with a PG 21 outer and PG 17 inner thread and a clamping range of 0.591-0.669 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52001090 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.276 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.591 - 0.669 OVERALL LENGTH (IN) : 3.112 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001090 comes with a PG 21 outer and PG 17 inner thread and a clamping range of 0.591-0.669 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52001090 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.276 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.591 - 0.669 OVERALL LENGTH (IN) : 3.112 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52001090 - LAPP SKINTOP® SKINDICHT® SR - PG 21 Outer Thread PG 17 Inner Thread - 0.591 - 0.669 Inch Clamping Range - Metallic - OLF52001090 - Lapp Tannehill
Savage, MN, United States
52001090 - LAPP SKINTOP® SKINDICHT® SR - PG 21 Outer Thread PG 17 Inner Thread - 0.591 - 0.669 Inch Clamping Range - Metallic
OLF52001090
52001090 - LAPP SKINTOP® SKINDICHT® SR - PG 21 Outer Thread PG 17 Inner Thread - 0.591 - 0.669 Inch Clamping Range - Metallic OLF52001090
LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001090 comes with a PG 21 outer and PG 17 inner thread and a clamping range of 0.591-0.669 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52001090 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.276 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.591 - 0.669 OVERALL LENGTH (IN) : 3.112 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001090 comes with a PG 21 outer and PG 17 inner thread and a clamping range of 0.591-0.669 inches.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52001090 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.276 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.591 - 0.669 OVERALL LENGTH (IN) : 3.112 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52001090
Product Name 52001090 - LAPP SKINTOP® SKINDICHT® SR - PG 21 Outer Thread PG 17 Inner Thread - 0.591 - 0.669 Inch Clamping Range - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074570 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.969 inch (50 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details