Lapp Tannehill 52004270 - LAPP SKINTOP® SKINDICHT® SK- PG 21 - Metallic OLF52004270

Description
LAPP's SKINTOP® SKINDICHT® SK cable gland provides reliable strain relief with two nickel-plated brass saddle clamps and a PG 21 thread. This metallic cable gland is durable, corrosion-resistant and accomodates a wide range of cables that are clamped concentrically. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52004270 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SK THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 0.886 LOCKNUT : Not Included IP RATING : IP20 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +392°F -20°C to +200°C
Description
LAPP's SKINTOP® SKINDICHT® SK cable gland provides reliable strain relief with two nickel-plated brass saddle clamps and a PG 21 thread. This metallic cable gland is durable, corrosion-resistant and accomodates a wide range of cables that are clamped concentrically. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52004270 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SK THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 0.886 LOCKNUT : Not Included IP RATING : IP20 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +392°F -20°C to +200°C

Suppliers

Company
Product
Description
Supplier Links
52004270 - LAPP SKINTOP® SKINDICHT® SK- PG 21 - Metallic - OLF52004270 - Lapp Tannehill
Savage, MN, United States
52004270 - LAPP SKINTOP® SKINDICHT® SK- PG 21 - Metallic
OLF52004270
52004270 - LAPP SKINTOP® SKINDICHT® SK- PG 21 - Metallic OLF52004270
LAPP's SKINTOP® SKINDICHT® SK cable gland provides reliable strain relief with two nickel-plated brass saddle clamps and a PG 21 thread. This metallic cable gland is durable, corrosion-resistant and accomodates a wide range of cables that are clamped concentrically. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52004270 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SK THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 0.886 LOCKNUT : Not Included IP RATING : IP20 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +392°F -20°C to +200°C

LAPP's SKINTOP® SKINDICHT® SK cable gland provides reliable strain relief with two nickel-plated brass saddle clamps and a PG 21 thread. This metallic cable gland is durable, corrosion-resistant and accomodates a wide range of cables that are clamped concentrically.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52004270 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SK THREAD TYPE : PG THREAD SIZE : 21 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 0.886 LOCKNUT : Not Included IP RATING : IP20 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +392°F -20°C to +200°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52004270
Product Name 52004270 - LAPP SKINTOP® SKINDICHT® SK- PG 21 - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820121 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Cable; PG; 11; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel - 70074593 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.600 inch (472 mm)
View Details