Lapp Tannehill 52000890 - LAPP SKINTOP® SKINDICHT® SH- PG 29 - Metallic OLF52000890

Description
LAPP's SKINTOP® SKINDICHT® SH nickel-plated brass cable clamp is a PG 29 thread solution with a single saddle clamp. This durable, compact, and corrosion-resistant cable clamp performs well in harsh environments, including those with exposure to seawater and chemicals. A specially formed bracket provides a secure locking system for strain relief. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52000890 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SH THREAD TYPE : PG THREAD SIZE : 29 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 1.3 LOCKNUT : Not Included IP RATING : IP20 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +392°F -20°C to +200°C
Description
LAPP's SKINTOP® SKINDICHT® SH nickel-plated brass cable clamp is a PG 29 thread solution with a single saddle clamp. This durable, compact, and corrosion-resistant cable clamp performs well in harsh environments, including those with exposure to seawater and chemicals. A specially formed bracket provides a secure locking system for strain relief. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52000890 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SH THREAD TYPE : PG THREAD SIZE : 29 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 1.3 LOCKNUT : Not Included IP RATING : IP20 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +392°F -20°C to +200°C

Suppliers

Company
Product
Description
Supplier Links
52000890 - LAPP SKINTOP® SKINDICHT® SH- PG 29 - Metallic - OLF52000890 - Lapp Tannehill
Savage, MN, United States
52000890 - LAPP SKINTOP® SKINDICHT® SH- PG 29 - Metallic
OLF52000890
52000890 - LAPP SKINTOP® SKINDICHT® SH- PG 29 - Metallic OLF52000890
LAPP's SKINTOP® SKINDICHT® SH nickel-plated brass cable clamp is a PG 29 thread solution with a single saddle clamp. This durable, compact, and corrosion-resistant cable clamp performs well in harsh environments, including those with exposure to seawater and chemicals. A specially formed bracket provides a secure locking system for strain relief. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52000890 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SH THREAD TYPE : PG THREAD SIZE : 29 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 1.3 LOCKNUT : Not Included IP RATING : IP20 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +392°F -20°C to +200°C

LAPP's SKINTOP® SKINDICHT® SH nickel-plated brass cable clamp is a PG 29 thread solution with a single saddle clamp. This durable, compact, and corrosion-resistant cable clamp performs well in harsh environments, including those with exposure to seawater and chemicals. A specially formed bracket provides a secure locking system for strain relief.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52000890 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SH THREAD TYPE : PG THREAD SIZE : 29 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 1.3 LOCKNUT : Not Included IP RATING : IP20 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +392°F -20°C to +200°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52000890
Product Name 52000890 - LAPP SKINTOP® SKINDICHT® SH- PG 29 - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2-380937-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5000 inch (12.7 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826070 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5 - 70074564 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.276 to 0.551 inch (7 to 14 mm)
View Details