Lapp Tannehill 52106480 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 16 Inner Thread - 0.472 - 0.512 Inch Clamping Range - Metallic OLF52106480

Description
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106480 comes with a M 20x1.5 outer and PG 16 inner thread and a clamping range of 0.472-0.512 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106480 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.472 - 0.512 OVERALL LENGTH (IN) : 2.561 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106480 comes with a M 20x1.5 outer and PG 16 inner thread and a clamping range of 0.472-0.512 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106480 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.472 - 0.512 OVERALL LENGTH (IN) : 2.561 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52106480 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 16 Inner Thread - 0.472 - 0.512 Inch Clamping Range - Metallic - OLF52106480 - Lapp Tannehill
Savage, MN, United States
52106480 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 16 Inner Thread - 0.472 - 0.512 Inch Clamping Range - Metallic
OLF52106480
52106480 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 16 Inner Thread - 0.472 - 0.512 Inch Clamping Range - Metallic OLF52106480
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106480 comes with a M 20x1.5 outer and PG 16 inner thread and a clamping range of 0.472-0.512 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106480 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.472 - 0.512 OVERALL LENGTH (IN) : 2.561 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106480 comes with a M 20x1.5 outer and PG 16 inner thread and a clamping range of 0.472-0.512 inches.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106480 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.472 - 0.512 OVERALL LENGTH (IN) : 2.561 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52106480
Product Name 52106480 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 16 Inner Thread - 0.472 - 0.512 Inch Clamping Range - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; Metric; M 32 x 1.5/21 - 70074641 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825010 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5207908-4 - TE Connectivity
Specs
Material Polypropylene
View Details