Lapp Tannehill 52000990 - LAPP SKINTOP® SKINDICHT® SR - PG 7 Outer Thread PG 5 Inner Thread - 0.138 - 0.197 Inch Clamping Range - Metallic OLF52000990

Description
LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52000990 comes with a PG 7 outer and PG 5 inner thread and a clamping range of 0.138-0.197 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52000990 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.197 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.138 - 0.197 OVERALL LENGTH (IN) : 1.968 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52000990 comes with a PG 7 outer and PG 5 inner thread and a clamping range of 0.138-0.197 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52000990 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.197 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.138 - 0.197 OVERALL LENGTH (IN) : 1.968 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52000990 - LAPP SKINTOP® SKINDICHT® SR - PG 7 Outer Thread PG 5 Inner Thread - 0.138 - 0.197 Inch Clamping Range - Metallic - OLF52000990 - Lapp Tannehill
Savage, MN, United States
52000990 - LAPP SKINTOP® SKINDICHT® SR - PG 7 Outer Thread PG 5 Inner Thread - 0.138 - 0.197 Inch Clamping Range - Metallic
OLF52000990
52000990 - LAPP SKINTOP® SKINDICHT® SR - PG 7 Outer Thread PG 5 Inner Thread - 0.138 - 0.197 Inch Clamping Range - Metallic OLF52000990
LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52000990 comes with a PG 7 outer and PG 5 inner thread and a clamping range of 0.138-0.197 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52000990 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.197 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.138 - 0.197 OVERALL LENGTH (IN) : 1.968 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52000990 comes with a PG 7 outer and PG 5 inner thread and a clamping range of 0.138-0.197 inches.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52000990 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 7 THREAD LENGTH (IN) : 0.197 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.138 - 0.197 OVERALL LENGTH (IN) : 1.968 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52000990
Product Name 52000990 - LAPP SKINTOP® SKINDICHT® SR - PG 7 Outer Thread PG 5 Inner Thread - 0.138 - 0.197 Inch Clamping Range - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; 8 to 15 mm; Nickel-PlatedBrass; Neoprene; PG 16; IP68; 43 mm - 70074389 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 14.500 inch (368 mm)
View Details
Connector Strain Relief - 1-2308349-7 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details