Lapp Tannehill 52106630 - LAPP SKINTOP® SKINDICHT® SR-M - M63 x 1.5 Outer Thread PG 48 Inner Thread - 1.26 - 1.576 Inch Clamping Range - Metallic OLF52106630

Description
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106630 comes with a M 63x1.5 outer and PG 48 inner thread and a clamping range of 1.26-1.576 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106630 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.26 - 1.576 OVERALL LENGTH (IN) : 4.649 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106630 comes with a M 63x1.5 outer and PG 48 inner thread and a clamping range of 1.26-1.576 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106630 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.26 - 1.576 OVERALL LENGTH (IN) : 4.649 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52106630 - LAPP SKINTOP® SKINDICHT® SR-M - M63 x 1.5 Outer Thread PG 48 Inner Thread - 1.26 - 1.576 Inch Clamping Range - Metallic - OLF52106630 - Lapp Tannehill
Savage, MN, United States
52106630 - LAPP SKINTOP® SKINDICHT® SR-M - M63 x 1.5 Outer Thread PG 48 Inner Thread - 1.26 - 1.576 Inch Clamping Range - Metallic
OLF52106630
52106630 - LAPP SKINTOP® SKINDICHT® SR-M - M63 x 1.5 Outer Thread PG 48 Inner Thread - 1.26 - 1.576 Inch Clamping Range - Metallic OLF52106630
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106630 comes with a M 63x1.5 outer and PG 48 inner thread and a clamping range of 1.26-1.576 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106630 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.26 - 1.576 OVERALL LENGTH (IN) : 4.649 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106630 comes with a M 63x1.5 outer and PG 48 inner thread and a clamping range of 1.26-1.576 inches.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106630 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.26 - 1.576 OVERALL LENGTH (IN) : 4.649 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52106630
Product Name 52106630 - LAPP SKINTOP® SKINDICHT® SR-M - M63 x 1.5 Outer Thread PG 48 Inner Thread - 1.26 - 1.576 Inch Clamping Range - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747099-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cord Grip; 9 to 18 mm; NPT; 3/4 in.; 15mm; 26.7 mm; Polyamide 6; Neoprene - 70074447 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.051 inch (26.7 mm)
View Details