Lapp Tannehill 52106430 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 11 Inner Thread - 0.217 - 0.275 Inch Clamping Range - Metallic OLF52106430

Description
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106430 comes with a M 20x1.5 outer and PG 11 inner thread and a clamping range of 0.217-0.275 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106430 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.217 - 0.275 OVERALL LENGTH (IN) : 2.167 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106430 comes with a M 20x1.5 outer and PG 11 inner thread and a clamping range of 0.217-0.275 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106430 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.217 - 0.275 OVERALL LENGTH (IN) : 2.167 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52106430 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 11 Inner Thread - 0.217 - 0.275 Inch Clamping Range - Metallic - OLF52106430 - Lapp Tannehill
Savage, MN, United States
52106430 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 11 Inner Thread - 0.217 - 0.275 Inch Clamping Range - Metallic
OLF52106430
52106430 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 11 Inner Thread - 0.217 - 0.275 Inch Clamping Range - Metallic OLF52106430
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106430 comes with a M 20x1.5 outer and PG 11 inner thread and a clamping range of 0.217-0.275 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106430 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.217 - 0.275 OVERALL LENGTH (IN) : 2.167 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106430 comes with a M 20x1.5 outer and PG 11 inner thread and a clamping range of 0.217-0.275 inches.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106430 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.217 - 0.275 OVERALL LENGTH (IN) : 2.167 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52106430
Product Name 52106430 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 11 Inner Thread - 0.217 - 0.275 Inch Clamping Range - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Metric Liquid Tight Strain Relief Nickel-Plated Dome - 85824920 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.236 inch (4 to 6 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Cable Gland; Brass; 16 to 24 mm Diameter, Cord Range; Metric; M 32 x 1.5/29 - 70074642 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details