Lapp Tannehill 52105006 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - M 63 Outer PG 48 Inner Thread- Metallic OLF52105006

Description
LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 63 outer thread and PG 48 inner thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52105006 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVRE-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 1.776 BUSHING : CR/NBR LOCKNUT : Not Included IP RATING : IP54 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 63 outer thread and PG 48 inner thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52105006 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVRE-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 1.776 BUSHING : CR/NBR LOCKNUT : Not Included IP RATING : IP54 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52105006 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - M 63 Outer PG 48 Inner Thread- Metallic - OLF52105006 - Lapp Tannehill
Savage, MN, United States
52105006 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - M 63 Outer PG 48 Inner Thread- Metallic
OLF52105006
52105006 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - M 63 Outer PG 48 Inner Thread- Metallic OLF52105006
LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 63 outer thread and PG 48 inner thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52105006 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVRE-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 1.776 BUSHING : CR/NBR LOCKNUT : Not Included IP RATING : IP54 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SVRE-M is a nickel-plated brass cable clamp with M 63 outer thread and PG 48 inner thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52105006 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVRE-M THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 1.776 BUSHING : CR/NBR LOCKNUT : Not Included IP RATING : IP54 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52105006
Product Name 52105006 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - M 63 Outer PG 48 Inner Thread- Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074616 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details