Lapp Tannehill 52104502 - LAPP SKINTOP® SKINDICHT® MA-PG/M Adapter- 29 PG to female M2 40 x 1.5 OLF52104502

Description
LAPP's SKINTOP® SKINDICHT® MA-PG/M allows for an easy transition from a PG external thread to a metric internal thread. Mold B is a smooth design. LAPP part number 52104490. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52104502 SERIES : SKINTOP SKINDICHT MA-PG/M THREAD TYPE : PG THREAD SIZE : 29 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C
Description
LAPP's SKINTOP® SKINDICHT® MA-PG/M allows for an easy transition from a PG external thread to a metric internal thread. Mold B is a smooth design. LAPP part number 52104490. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52104502 SERIES : SKINTOP SKINDICHT MA-PG/M THREAD TYPE : PG THREAD SIZE : 29 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

Suppliers

Company
Product
Description
Supplier Links
52104502 - LAPP SKINTOP® SKINDICHT® MA-PG/M Adapter- 29 PG to female M2 40 x 1.5 - OLF52104502 - Lapp Tannehill
Savage, MN, United States
52104502 - LAPP SKINTOP® SKINDICHT® MA-PG/M Adapter- 29 PG to female M2 40 x 1.5
OLF52104502
52104502 - LAPP SKINTOP® SKINDICHT® MA-PG/M Adapter- 29 PG to female M2 40 x 1.5 OLF52104502
LAPP's SKINTOP® SKINDICHT® MA-PG/M allows for an easy transition from a PG external thread to a metric internal thread. Mold B is a smooth design. LAPP part number 52104490. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52104502 SERIES : SKINTOP SKINDICHT MA-PG/M THREAD TYPE : PG THREAD SIZE : 29 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

LAPP's SKINTOP® SKINDICHT® MA-PG/M allows for an easy transition from a PG external thread to a metric internal thread. Mold B is a smooth design. LAPP part number 52104490.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52104502 SERIES : SKINTOP SKINDICHT MA-PG/M THREAD TYPE : PG THREAD SIZE : 29 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52104502
Product Name 52104502 - LAPP SKINTOP® SKINDICHT® MA-PG/M Adapter- 29 PG to female M2 40 x 1.5
Color Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074622 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details
Connector Strain Relief - 1-2308272-6 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825100 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details