Lapp Tannehill 52220101 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 5 - 27 Bushings - Black OLF52220101

Description
LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable bundle Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology UV, ozone, and oil resistant Fits 24-pole connector mounting cutouts (36 x 112mm) LAPP part number 52220101 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220101 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 27 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant|Grease Resistant
Description
LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable bundle Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology UV, ozone, and oil resistant Fits 24-pole connector mounting cutouts (36 x 112mm) LAPP part number 52220101 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220101 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 27 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant|Grease Resistant

Suppliers

Company
Product
Description
Supplier Links
52220101 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 5 - 27 Bushings - Black - OLF52220101 - Lapp Tannehill
Savage, MN, United States
52220101 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 5 - 27 Bushings - Black
OLF52220101
52220101 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 5 - 27 Bushings - Black OLF52220101
LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly. Easy assembly with high packing density Optimum strain relief of the entire cable bundle Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology UV, ozone, and oil resistant Fits 24-pole connector mounting cutouts (36 x 112mm) LAPP part number 52220101 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220101 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 27 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant|Grease Resistant

LAPP's SKINTOP® MULTI provides IP68 protection and a frameless, low-profile design. The adhesive effect of the gel on the back side of the bushing system allows for quick positioning during assembly.

  • Easy assembly with high packing density
  • Optimum strain relief of the entire cable bundle
  • Large,variable clamping range: 4 mm and AS-i bus entry system due to gel technology with innovative membrane technology
  • UV, ozone, and oil resistant
  • Fits 24-pole connector mounting cutouts (36 x 112mm)
  • LAPP part number 52220101

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220101 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 27 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant|Grease Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52220101
Product Name 52220101 - LAPP SKINTOP® MULTI Multi-Cable Bushing System - Version 5 - 27 Bushings - Black
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 520853-2 - TE Connectivity
Specs
Material Thermoplastic Rubber
View Details
Gland, Cable; 11 to 19 mm; Nickel-Plated Brass; Neoprene; PG 21; IP68; 50 mm - 70074390 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.500 inch (470 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820670 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details