Lapp Tannehill 52106600 - LAPP SKINTOP® SKINDICHT® SR-M - M50 x 1.5 Outer Thread PG 42 Inner Thread - 1.221 - 1.359 Inch Clamping Range - Metallic OLF52106600

Description
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106600 comes with a M 50x1.5 outer and PG 42 inner thread and a clamping range of 1.221-1.359 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106600 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.221 - 1.359 OVERALL LENGTH (IN) : 4.373 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106600 comes with a M 50x1.5 outer and PG 42 inner thread and a clamping range of 1.221-1.359 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106600 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.221 - 1.359 OVERALL LENGTH (IN) : 4.373 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52106600 - LAPP SKINTOP® SKINDICHT® SR-M - M50 x 1.5 Outer Thread PG 42 Inner Thread - 1.221 - 1.359 Inch Clamping Range - Metallic - OLF52106600 - Lapp Tannehill
Savage, MN, United States
52106600 - LAPP SKINTOP® SKINDICHT® SR-M - M50 x 1.5 Outer Thread PG 42 Inner Thread - 1.221 - 1.359 Inch Clamping Range - Metallic
OLF52106600
52106600 - LAPP SKINTOP® SKINDICHT® SR-M - M50 x 1.5 Outer Thread PG 42 Inner Thread - 1.221 - 1.359 Inch Clamping Range - Metallic OLF52106600
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106600 comes with a M 50x1.5 outer and PG 42 inner thread and a clamping range of 1.221-1.359 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106600 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.221 - 1.359 OVERALL LENGTH (IN) : 4.373 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106600 comes with a M 50x1.5 outer and PG 42 inner thread and a clamping range of 1.221-1.359 inches.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106600 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.354 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.221 - 1.359 OVERALL LENGTH (IN) : 4.373 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52106600
Product Name 52106600 - LAPP SKINTOP® SKINDICHT® SR-M - M50 x 1.5 Outer Thread PG 42 Inner Thread - 1.221 - 1.359 Inch Clamping Range - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Gland, Cable; NPT; 1/2 in./12; 24 mm; 88 mm; 21.2 mm; Polyamide 6; Neoprene - 70074536 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details