Lapp Tannehill 52106810 - LAPP SKINTOP® SKINDICHT® SKZ-M - M20 x 1.5 - 0.276 to 0.472 inch Clamping - Metallic OLF52106810

Description
LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M20 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range, from 0.276-0.472 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106810 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.276 - 0.472 OVERALL LENGTH (IN) : 1.182 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M20 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range, from 0.276-0.472 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106810 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.276 - 0.472 OVERALL LENGTH (IN) : 1.182 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52106810 - LAPP SKINTOP® SKINDICHT® SKZ-M - M20 x 1.5 - 0.276 to 0.472 inch Clamping - Metallic - OLF52106810 - Lapp Tannehill
Savage, MN, United States
52106810 - LAPP SKINTOP® SKINDICHT® SKZ-M - M20 x 1.5 - 0.276 to 0.472 inch Clamping - Metallic
OLF52106810
52106810 - LAPP SKINTOP® SKINDICHT® SKZ-M - M20 x 1.5 - 0.276 to 0.472 inch Clamping - Metallic OLF52106810
LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M20 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range, from 0.276-0.472 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106810 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.276 - 0.472 OVERALL LENGTH (IN) : 1.182 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SKZ-M cable clamp is a M20 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range, from 0.276-0.472 inches.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106810 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.276 - 0.472 OVERALL LENGTH (IN) : 1.182 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52106810
Product Name 52106810 - LAPP SKINTOP® SKINDICHT® SKZ-M - M20 x 1.5 - 0.276 to 0.472 inch Clamping - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Cable Gland; Brass; 7 to 11 mm Diameter, Cord Range; Metric; M 20 x 1.5/11 - 70074637 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details