Lapp Tannehill 52005570 - LAPP SKINTOP® SKINDICHT® SKZ - PG 29 - Metallic OLF52005570

Description
LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 29 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52005570 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ THREAD TYPE : PG THREAD SIZE : 29 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.788 - 1.142 OVERALL LENGTH (IN) : 1.812 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 29 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52005570 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ THREAD TYPE : PG THREAD SIZE : 29 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.788 - 1.142 OVERALL LENGTH (IN) : 1.812 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52005570 - LAPP SKINTOP® SKINDICHT® SKZ - PG 29 - Metallic - OLF52005570 - Lapp Tannehill
Savage, MN, United States
52005570 - LAPP SKINTOP® SKINDICHT® SKZ - PG 29 - Metallic
OLF52005570
52005570 - LAPP SKINTOP® SKINDICHT® SKZ - PG 29 - Metallic OLF52005570
LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 29 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52005570 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ THREAD TYPE : PG THREAD SIZE : 29 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.788 - 1.142 OVERALL LENGTH (IN) : 1.812 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SKZ cable clamp is a PG 29 threaded compact strain relief with two saddle clamps, an o-ring on the mounting thread, and additional sealing through multi-layered bushing that accomodates a large cable diameter range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52005570 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVZ THREAD TYPE : PG THREAD SIZE : 29 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.788 - 1.142 OVERALL LENGTH (IN) : 1.812 BUSHING : Neoprene LOCKNUT : Not Included IP RATING : IP55 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52005570
Product Name 52005570 - LAPP SKINTOP® SKINDICHT® SKZ - PG 29 - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 207387-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824270 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; PG; PG 7; 5 mm; 7 mm - 70074627 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.492 inch (12.5 mm)
View Details