Lapp Tannehill 52001220 - LAPP SKINTOP® SKINDICHT® SR - PG 48 Outer Thread PG 40 Inner Thread - 1.417 - 1.575 Inch Clamping Range - Metallic OLF52001220

Description
LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001220 comes with a PG 48 outer and PG 40 inner thread and a clamping range of 1.417-1.575 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52001220 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 48 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.417 - 1.575 OVERALL LENGTH (IN) : 4.688 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001220 comes with a PG 48 outer and PG 40 inner thread and a clamping range of 1.417-1.575 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52001220 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 48 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.417 - 1.575 OVERALL LENGTH (IN) : 4.688 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52001220 - LAPP SKINTOP® SKINDICHT® SR - PG 48 Outer Thread PG 40 Inner Thread - 1.417 - 1.575 Inch Clamping Range - Metallic - OLF52001220 - Lapp Tannehill
Savage, MN, United States
52001220 - LAPP SKINTOP® SKINDICHT® SR - PG 48 Outer Thread PG 40 Inner Thread - 1.417 - 1.575 Inch Clamping Range - Metallic
OLF52001220
52001220 - LAPP SKINTOP® SKINDICHT® SR - PG 48 Outer Thread PG 40 Inner Thread - 1.417 - 1.575 Inch Clamping Range - Metallic OLF52001220
LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001220 comes with a PG 48 outer and PG 40 inner thread and a clamping range of 1.417-1.575 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52001220 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 48 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.417 - 1.575 OVERALL LENGTH (IN) : 4.688 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SR is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52001220 comes with a PG 48 outer and PG 40 inner thread and a clamping range of 1.417-1.575 inches.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52001220 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR THREAD TYPE : PG THREAD SIZE : 48 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 1.417 - 1.575 OVERALL LENGTH (IN) : 4.688 BUSHING : CR LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52001220
Product Name 52001220 - LAPP SKINTOP® SKINDICHT® SR - PG 48 Outer Thread PG 40 Inner Thread - 1.417 - 1.575 Inch Clamping Range - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820780 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; PG; PG 13; 6.5 mm; 37 mm - 70074630 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.803 inch (20.4 mm)
View Details