Lapp Tannehill 52106440 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 11 Inner Thread - 0.295 - 0.354 Inch Clamping Range - Metallic OLF52106440

Description
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106440 comes with a M 20x1.5 outer and PG 11 inner thread and a clamping range of 0.295-0.354 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106440 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.295 - 0.354 OVERALL LENGTH (IN) : 2.167 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106440 comes with a M 20x1.5 outer and PG 11 inner thread and a clamping range of 0.295-0.354 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106440 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.295 - 0.354 OVERALL LENGTH (IN) : 2.167 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52106440 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 11 Inner Thread - 0.295 - 0.354 Inch Clamping Range - Metallic - OLF52106440 - Lapp Tannehill
Savage, MN, United States
52106440 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 11 Inner Thread - 0.295 - 0.354 Inch Clamping Range - Metallic
OLF52106440
52106440 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 11 Inner Thread - 0.295 - 0.354 Inch Clamping Range - Metallic OLF52106440
LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106440 comes with a M 20x1.5 outer and PG 11 inner thread and a clamping range of 0.295-0.354 inches. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106440 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.295 - 0.354 OVERALL LENGTH (IN) : 2.167 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SR-M is a a compact strain relief cable gland made of corrosion-resistant nickel-plated brass. Saddle clamps achieve strain relief and a neoprene bushing protect the cable from stress and breakage while providing a tight seal. LAPP 52106440 comes with a M 20x1.5 outer and PG 11 inner thread and a clamping range of 0.295-0.354 inches.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52106440 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SR-M THREAD TYPE : Metric THREAD SIZE : 20 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass CLAMPING RANGE (IN) : 0.295 - 0.354 OVERALL LENGTH (IN) : 2.167 BUSHING : CR (NBR) LOCKNUT : Not Included O-RING : NBR IP RATING : IP65 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52106440
Product Name 52106440 - LAPP SKINTOP® SKINDICHT® SR-M - M20 x 1.5 Outer Thread PG 11 Inner Thread - 0.295 - 0.354 Inch Clamping Range - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207470-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074544 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822720 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details