Lapp Tannehill 52000310 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - PG 11 - Metallic OLF52000310

Description
LAPP's SKINTOP® SKINDICHT® SVRE is a nickel-plated brass cable clamp with PG 11 thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52000310 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVRE THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 0.89 BUSHING : CR LOCKNUT : Not Included IP RATING : IP54 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C
Description
LAPP's SKINTOP® SKINDICHT® SVRE is a nickel-plated brass cable clamp with PG 11 thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52000310 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVRE THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 0.89 BUSHING : CR LOCKNUT : Not Included IP RATING : IP54 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
52000310 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - PG 11 - Metallic - OLF52000310 - Lapp Tannehill
Savage, MN, United States
52000310 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - PG 11 - Metallic
OLF52000310
52000310 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - PG 11 - Metallic OLF52000310
LAPP's SKINTOP® SKINDICHT® SVRE is a nickel-plated brass cable clamp with PG 11 thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52000310 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVRE THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 0.89 BUSHING : CR LOCKNUT : Not Included IP RATING : IP54 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

LAPP's SKINTOP® SKINDICHT® SVRE is a nickel-plated brass cable clamp with PG 11 thread is a compact cable clamp with an adjustable multi-layer bushing to accommodate a large cable diameter range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52000310 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SKINDICHT SVRE THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.236 BODY MATERIAL : Nickel-plated brass OVERALL LENGTH (IN) : 0.89 BUSHING : CR LOCKNUT : Not Included IP RATING : IP54 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +176°F -20°C to +80°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52000310
Product Name 52000310 - LAPP SKINTOP® SKINDICHT® SVRE/SVRE-M - PG 11 - Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074543 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details