Lapp Tannehill 521033670 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M63 OLF521033670

Description
LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands in earthing and EMC applications. LAPP part number 521033670. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 521033670 SERIES : SKINTOP SKINDICHT SM-PE M THREAD TYPE : Metric THREAD SIZE : 63 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.275 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C
Description
LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands in earthing and EMC applications. LAPP part number 521033670. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 521033670 SERIES : SKINTOP SKINDICHT SM-PE M THREAD TYPE : Metric THREAD SIZE : 63 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.275 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

Suppliers

Company
Product
Description
Supplier Links
521033670 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M63 - OLF521033670 - Lapp Tannehill
Savage, MN, United States
521033670 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M63
OLF521033670
521033670 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M63 OLF521033670
LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands in earthing and EMC applications. LAPP part number 521033670. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 521033670 SERIES : SKINTOP SKINDICHT SM-PE M THREAD TYPE : Metric THREAD SIZE : 63 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.275 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

LAPP's SKINTOP® SKINDICHT® SM-PE-M is a counter nut with cutting edges that guarantees optimum EMC contact by scratching the coated layer of the housing for use with all metric glands in earthing and EMC applications. LAPP part number 521033670.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 521033670 SERIES : SKINTOP SKINDICHT SM-PE M THREAD TYPE : Metric THREAD SIZE : 63 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.275 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -76°F to +392°F -60°C to +200°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF521033670
Product Name 521033670 - SKINTOP® SKINDICHT® SM-PE M Counter Nuts - M63
Color Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1-2308348-1 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822760 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074616 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details