Lapp Tannehill 52220140 - LAPP SKINTOP® MULTI-M25 - Cable Bushing System - 4 Entries OLF52220140

Description
LAPP's SKINTOP® MULTI-M provides IP68 protection in a round multi-cable bushing system with metric connection thread. Its compact design allows a spacesaving feed-through of unassembled cables. Highly elastic gel technology makes pre-puncturing unnecessary, and keeps unused entry points securely sealed to prevent entry of external elements. Large variable clamping range allows greater flexibility LAPP part 52220140 is a M25 cable bushing with 4 entries. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220140 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI-M BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 4 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant
Description
LAPP's SKINTOP® MULTI-M provides IP68 protection in a round multi-cable bushing system with metric connection thread. Its compact design allows a spacesaving feed-through of unassembled cables. Highly elastic gel technology makes pre-puncturing unnecessary, and keeps unused entry points securely sealed to prevent entry of external elements. Large variable clamping range allows greater flexibility LAPP part 52220140 is a M25 cable bushing with 4 entries. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220140 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI-M BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 4 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

Suppliers

Company
Product
Description
Supplier Links
52220140 - LAPP SKINTOP® MULTI-M25 - Cable Bushing System - 4 Entries - OLF52220140 - Lapp Tannehill
Savage, MN, United States
52220140 - LAPP SKINTOP® MULTI-M25 - Cable Bushing System - 4 Entries
OLF52220140
52220140 - LAPP SKINTOP® MULTI-M25 - Cable Bushing System - 4 Entries OLF52220140
LAPP's SKINTOP® MULTI-M provides IP68 protection in a round multi-cable bushing system with metric connection thread. Its compact design allows a spacesaving feed-through of unassembled cables. Highly elastic gel technology makes pre-puncturing unnecessary, and keeps unused entry points securely sealed to prevent entry of external elements. Large variable clamping range allows greater flexibility LAPP part 52220140 is a M25 cable bushing with 4 entries. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220140 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI-M BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 4 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

LAPP's SKINTOP® MULTI-M provides IP68 protection in a round multi-cable bushing system with metric connection thread. Its compact design allows a spacesaving feed-through of unassembled cables. Highly elastic gel technology makes pre-puncturing unnecessary, and keeps unused entry points securely sealed to prevent entry of external elements. Large variable clamping range allows greater flexibility

LAPP part 52220140 is a M25 cable bushing with 4 entries.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52220140 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® MULTI-M BODY MATERIAL : Polycarbonate COLOR : Black LOCKNUT : Not Included NUMBER OF CABLE HOLES : 4 IP RATING : IP68 ENVIRONMENTAL : UV Resistant|Ozone Resistant|Oil Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52220140
Product Name 52220140 - LAPP SKINTOP® MULTI-M25 - Cable Bushing System - 4 Entries
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5088450-4 - TE Connectivity
Specs
Material PVC
Length 0.7398 inch (18.79 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820740 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Cord Grip; 5 to 12 mm; NPT; 1/2 in.; 14mm; 21.2 mm; Polyamide 6; Neoprene - 70075271 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.835 inch (21.2 mm)
View Details