Lapp Tannehill 52103175 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M63 - With O-Ring OLF52103175

Description
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103175 SERIES : SKINTOP SKINDICHT BL-M THREAD TYPE : Metric THREAD SIZE : 63 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103175 SERIES : SKINTOP SKINDICHT BL-M THREAD TYPE : Metric THREAD SIZE : 63 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
52103175 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M63 - With O-Ring - OLF52103175 - Lapp Tannehill
Savage, MN, United States
52103175 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M63 - With O-Ring
OLF52103175
52103175 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M63 - With O-Ring OLF52103175
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103175 SERIES : SKINTOP SKINDICHT BL-M THREAD TYPE : Metric THREAD SIZE : 63 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103175 SERIES : SKINTOP SKINDICHT BL-M THREAD TYPE : Metric THREAD SIZE : 63 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52103175
Product Name 52103175 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M63 - With O-Ring
Color Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1393738-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822450 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Specs
Material Brass
Color Nickel
Length 2.09 inch (53 mm)
View Details