Lapp Tannehill 52103165 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M50 - With O-Ring OLF52103165

Description
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103165 SERIES : SKINTOP SKINDICHT BL-M THREAD TYPE : Metric THREAD SIZE : 50 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C
Description
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103165 SERIES : SKINTOP SKINDICHT BL-M THREAD TYPE : Metric THREAD SIZE : 50 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Suppliers

Company
Product
Description
Supplier Links
52103165 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M50 - With O-Ring - OLF52103165 - Lapp Tannehill
Savage, MN, United States
52103165 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M50 - With O-Ring
OLF52103165
52103165 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M50 - With O-Ring OLF52103165
LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103165 SERIES : SKINTOP SKINDICHT BL-M THREAD TYPE : Metric THREAD SIZE : 50 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

LAPP's SKINTOP® SKINDICHT® BL-M is a brass blind plug for closing pre-threaded holes. Easily assemble with a screwdriver. This sku includes an o-ring.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 52103165 SERIES : SKINTOP SKINDICHT BL-M THREAD TYPE : Metric THREAD SIZE : 50 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F -20°C to +100°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Strain Reliefs
Product Number OLF52103165
Product Name 52103165 - LAPP SKINTOP® SKINDICHT® BL-M - Blind Plug - M50 - With O-Ring
Color Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 213982-1 - TE Connectivity
Specs
Material Polyester
View Details
2 suppliers
Strain Relief Liquid Tight Flex Gray - 85820111 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm - 70074509 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Mounting Size 18.6 inch (472 mm)
View Details